Capital Lighting, Inc. 217520-07-B273 Sconces-Other 698577

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
217520-07-B273 Sconces-Other - 698577 - Capital Lighting, Inc.
Columbus, OH, USA
217520-07-B273 Sconces-Other
698577
217520-07-B273 Sconces-Other 698577
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Extension: 3.2 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 21.50
Extension: 3.2
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698577
Product Name 217520-07-B273 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details