Capital Lighting, Inc. 217523F-07-B274 Sconces-Other 698574

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Dark Smoke Product Name: Sconce Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Dark Smoke Product Name: Sconce Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
217523F-07-B274 Sconces-Other - 698574 - Capital Lighting, Inc.
Columbus, OH, USA
217523F-07-B274 Sconces-Other
698574
217523F-07-B274 Sconces-Other 698574
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 21.50 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Dark Smoke Product Name: Sconce Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 21.50
Extension: 3.2
Bulb
Type: T5
Qty: 1
Wattage: 8
Finish: Dark Smoke
Product Name: Sconce
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698574
Product Name 217523F-07-B274 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details