Capital Lighting, Inc. 217720F-07-ZE166 Sconces-Other 698572

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: Forest
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: Forest

Suppliers

Company
Product
Description
Supplier Links
217720F-07-ZE166 Sconces-Other - 698572 - Capital Lighting, Inc.
Columbus, OH, USA
217720F-07-ZE166 Sconces-Other
698572
217720F-07-ZE166 Sconces-Other 698572
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: Forest

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 25.00
Extension: 2
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Dark Smoke
Product Name: Sconce
Glass: Forest

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698572
Product Name 217720F-07-ZE166 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details