Capital Lighting, Inc. 217710F-07-ZB166 Sconces-Pocket 698571

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: Topaz

Suppliers

Company
Product
Description
Supplier Links
217710F-07-ZB166 Sconces-Pocket - 698571 - Capital Lighting, Inc.
Columbus, OH, USA
217710F-07-ZB166 Sconces-Pocket
698571
217710F-07-ZB166 Sconces-Pocket 698571
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 25.00 Extension: 2 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Dark Smoke Product Name: Sconce Glass: Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 25.00
Extension: 2
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Dark Smoke
Product Name: Sconce
Glass: Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698571
Product Name 217710F-07-ZB166 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details