Capital Lighting, Inc. 304210-13-G159 Exterior -Sconces 698565

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.80 Extension: 4.2 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: One Light Outdoor Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.80 Extension: 4.2 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: One Light Outdoor Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
304210-13-G159 Exterior -Sconces - 698565 - Capital Lighting, Inc.
Columbus, OH, USA
304210-13-G159 Exterior -Sconces
698565
304210-13-G159 Exterior -Sconces 698565
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.80 Extension: 4.2 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Mahogany Product Name: One Light Outdoor Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.80
Extension: 4.2
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Opaque Mahogany
Product Name: One Light Outdoor
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698565
Product Name 304210-13-G159 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details