Capital Lighting, Inc. 266792-20-G36 Lamps-Table Lamps 698564

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Table Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Table Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
266792-20-G36 Lamps-Table Lamps - 698564 - Capital Lighting, Inc.
Columbus, OH, USA
266792-20-G36 Lamps-Table Lamps
698564
266792-20-G36 Lamps-Table Lamps 698564
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Iron Product Name: Table Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Iron
Product Name: Table Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698564
Product Name 266792-20-G36 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details