Capital Lighting, Inc. 276301-07-477 Lamps-Table Lamps 698561

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.80 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.80 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
276301-07-477 Lamps-Table Lamps - 698561 - Capital Lighting, Inc.
Columbus, OH, USA
276301-07-477 Lamps-Table Lamps
698561
276301-07-477 Lamps-Table Lamps 698561
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.80 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.80
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698561
Product Name 276301-07-477 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details