Capital Lighting, Inc. 304220-15-I163 Exterior -Sconces 698539

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 24.20 Extension: 6.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: One Light Outdoor Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 24.20 Extension: 6.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: One Light Outdoor Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
304220-15-I163 Exterior -Sconces - 698539 - Capital Lighting, Inc.
Columbus, OH, USA
304220-15-I163 Exterior -Sconces
698539
304220-15-I163 Exterior -Sconces 698539
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 24.20 Extension: 6.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opaque Bronze Product Name: One Light Outdoor Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 24.20
Extension: 6.7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Opaque Bronze
Product Name: One Light Outdoor
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698539
Product Name 304220-15-I163 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details