Capital Lighting, Inc. 304820-17-ZU287 Exterior -Wall Mount 698536

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 23.40 Extension: 12.6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal and Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 23.40 Extension: 12.6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal and Clear

Suppliers

Company
Product
Description
Supplier Links
304820-17-ZU287 Exterior -Wall Mount - 698536 - Capital Lighting, Inc.
Columbus, OH, USA
304820-17-ZU287 Exterior -Wall Mount
698536
304820-17-ZU287 Exterior -Wall Mount 698536
PRODUCT DETAILS / SPECS Width/Dia: 12.10 Height: 23.40 Extension: 12.6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal and Clear

PRODUCT DETAILS / SPECS
Width/Dia: 12.10
Height: 23.40
Extension: 12.6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal and Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698536
Product Name 304820-17-ZU287 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details