Capital Lighting, Inc. 305995-17-G240 Exterior -Wall Mount 698535

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.70 Height: 25.90 Extension: 9.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.70 Height: 25.90 Extension: 9.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
305995-17-G240 Exterior -Wall Mount - 698535 - Capital Lighting, Inc.
Columbus, OH, USA
305995-17-G240 Exterior -Wall Mount
698535
305995-17-G240 Exterior -Wall Mount 698535
PRODUCT DETAILS / SPECS Width/Dia: 10.70 Height: 25.90 Extension: 9.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.70
Height: 25.90
Extension: 9.2
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698535
Product Name 305995-17-G240 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details