Capital Lighting, Inc. 365615-17-ZT283 Exterior -Hanging 698529

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.70 Height: 15.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone and Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.70 Height: 15.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone and Seeded

Suppliers

Company
Product
Description
Supplier Links
365615-17-ZT283 Exterior -Hanging - 698529 - Capital Lighting, Inc.
Columbus, OH, USA
365615-17-ZT283 Exterior -Hanging
698529
365615-17-ZT283 Exterior -Hanging 698529
PRODUCT DETAILS / SPECS Width/Dia: 9.70 Height: 15.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Stone and Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 9.70
Height: 15.70
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Stone and Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698529
Product Name 365615-17-ZT283 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details