Capital Lighting, Inc. 365796-17-G78 Exterior -Hanging 698527

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
365796-17-G78 Exterior -Hanging - 698527 - Capital Lighting, Inc.
Columbus, OH, USA
365796-17-G78 Exterior -Hanging
698527
365796-17-G78 Exterior -Hanging 698527
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698527
Product Name 365796-17-G78 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details