Capital Lighting, Inc. 366026-15-T702 Exterior -Hanging 698521

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Shale
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Shale

Suppliers

Company
Product
Description
Supplier Links
366026-15-T702 Exterior -Hanging - 698521 - Capital Lighting, Inc.
Columbus, OH, USA
366026-15-T702 Exterior -Hanging
698521
366026-15-T702 Exterior -Hanging 698521
PRODUCT DETAILS / SPECS Width/Dia: 11.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Bronze Product Name: Outdoor Light Glass: Shale

PRODUCT DETAILS / SPECS
Width/Dia: 11.40
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Bronze
Product Name: Outdoor Light
Glass: Shale

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698521
Product Name 366026-15-T702 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details