Capital Lighting, Inc. 307110-13-G249 Exterior -Wall Mount 698511

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 19.20 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 19.20 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307110-13-G249 Exterior -Wall Mount - 698511 - Capital Lighting, Inc.
Columbus, OH, USA
307110-13-G249 Exterior -Wall Mount
698511
307110-13-G249 Exterior -Wall Mount 698511
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 19.20 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Opaque Mahogany Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.30
Height: 19.20
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Opaque Mahogany
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698511
Product Name 307110-13-G249 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details