Capital Lighting, Inc. 307115-17-G248 Exterior -Wall Mt./Flush 698510

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.60 Height: 24.60 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.60 Height: 24.60 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307115-17-G248 Exterior -Wall Mt./Flush - 698510 - Capital Lighting, Inc.
Columbus, OH, USA
307115-17-G248 Exterior -Wall Mt./Flush
698510
307115-17-G248 Exterior -Wall Mt./Flush 698510
PRODUCT DETAILS / SPECS Width/Dia: 10.60 Height: 24.60 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.60
Height: 24.60
Extension: 7.5
Bulb
Qty: 1
Wattage: 100
Finish: Opaque Dark Smoke
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698510
Product Name 307115-17-G248 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details