Capital Lighting, Inc. 355796-17-G78 Exterior -Ceiling Mount 698503

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Outdoor Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Outdoor Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
355796-17-G78 Exterior -Ceiling Mount - 698503 - Capital Lighting, Inc.
Columbus, OH, USA
355796-17-G78 Exterior -Ceiling Mount
698503
355796-17-G78 Exterior -Ceiling Mount 698503
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: Outdoor Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Dark Smoke
Product Name: Outdoor Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698503
Product Name 355796-17-G78 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details