Capital Lighting, Inc. 105-72 Pendants-Other 698469

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Length 25.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Pendant Entry UPC: 782042992405 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Length 25.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Pendant Entry UPC: 782042992405 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-72 Pendants-Other - 698469 - Capital Lighting, Inc.
Columbus, OH, USA
105-72 Pendants-Other
698469
105-72 Pendants-Other 698469
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Length 25.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bonsai Bronze Product Name: Two Light Pendant Entry UPC: 782042992405 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Length 25.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bonsai Bronze
Product Name: Two Light Pendant Entry
UPC: 782042992405
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698469
Product Name 105-72 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details