Capital Lighting, Inc. 105-74 Foyer/Hall Lanterns-Glass w/Frame 698467

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Entry UPC: 782042992412 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Entry UPC: 782042992412 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-74 Foyer/Hall Lanterns-Glass w/Frame - 698467 - Capital Lighting, Inc.
Columbus, OH, USA
105-74 Foyer/Hall Lanterns-Glass w/Frame
698467
105-74 Foyer/Hall Lanterns-Glass w/Frame 698467
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Length 34.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Entry UPC: 782042992412 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Length 34.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bonsai Bronze
Product Name: Four Light Pendant Entry
UPC: 782042992412
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698467
Product Name 105-74 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details