Capital Lighting, Inc. 106-010 Large Chandeliers-Candle 698466

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Length 40.00 Extension: 5 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Antique Silver Leaf Product Name: Ten Light Chandelier UPC: 782042992436 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Length 40.00 Extension: 5 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Antique Silver Leaf Product Name: Ten Light Chandelier UPC: 782042992436 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
106-010 Large Chandeliers-Candle - 698466 - Capital Lighting, Inc.
Columbus, OH, USA
106-010 Large Chandeliers-Candle
698466
106-010 Large Chandeliers-Candle 698466
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 40.00 Length 40.00 Extension: 5 Bulb Type: Candelabra Qty: 10 Wattage: 25 Finish: Antique Silver Leaf Product Name: Ten Light Chandelier UPC: 782042992436 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 40.00
Length 40.00
Extension: 5
Bulb
Type: Candelabra
Qty: 10
Wattage: 25
Finish: Antique Silver Leaf
Product Name: Ten Light Chandelier
UPC: 782042992436
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698466
Product Name 106-010 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details