Capital Lighting, Inc. 105-75 Foyer/Hall Lanterns-Glass w/Frame 698464

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.50 Length 41.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Entry UPC: 782042992429 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.50 Length 41.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Entry UPC: 782042992429 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-75 Foyer/Hall Lanterns-Glass w/Frame - 698464 - Capital Lighting, Inc.
Columbus, OH, USA
105-75 Foyer/Hall Lanterns-Glass w/Frame
698464
105-75 Foyer/Hall Lanterns-Glass w/Frame 698464
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.50 Length 41.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bonsai Bronze Product Name: Four Light Pendant Entry UPC: 782042992429 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 41.50
Length 41.50
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bonsai Bronze
Product Name: Four Light Pendant Entry
UPC: 782042992429
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698464
Product Name 105-75 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details