Capital Lighting, Inc. 107-12 Sconces-Double Candle 698462

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 16.00 Length 16.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Wall Sconce UPC: 782042992474 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 16.00 Length 16.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Wall Sconce UPC: 782042992474 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
107-12 Sconces-Double Candle - 698462 - Capital Lighting, Inc.
Columbus, OH, USA
107-12 Sconces-Double Candle
698462
107-12 Sconces-Double Candle 698462
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 16.00 Length 16.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Leaf Product Name: Two Light Wall Sconce UPC: 782042992474 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 16.00
Length 16.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne Leaf
Product Name: Two Light Wall Sconce
UPC: 782042992474
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698462
Product Name 107-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details