Capital Lighting, Inc. 106-024 Large Chandeliers-Candle 698461

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 60.25 Length 60.25 Extension: 5 Bulb Type: Candelabra Qty: 24 Wattage: 25 Finish: Antique Silver Leaf Product Name: 24 Light Chandelier UPC: 782042992450 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 60.25 Length 60.25 Extension: 5 Bulb Type: Candelabra Qty: 24 Wattage: 25 Finish: Antique Silver Leaf Product Name: 24 Light Chandelier UPC: 782042992450 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
106-024 Large Chandeliers-Candle - 698461 - Capital Lighting, Inc.
Columbus, OH, USA
106-024 Large Chandeliers-Candle
698461
106-024 Large Chandeliers-Candle 698461
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 60.25 Length 60.25 Extension: 5 Bulb Type: Candelabra Qty: 24 Wattage: 25 Finish: Antique Silver Leaf Product Name: 24 Light Chandelier UPC: 782042992450 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Height: 60.25
Length 60.25
Extension: 5
Bulb
Type: Candelabra
Qty: 24
Wattage: 25
Finish: Antique Silver Leaf
Product Name: 24 Light Chandelier
UPC: 782042992450
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698461
Product Name 106-024 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details