Capital Lighting, Inc. 104-46 Pendants-Drum Shade 698449

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.25 Extension: 5 Bulb Qty: 6 Wattage: 60 Finish: Stained Silver Leaf Product Name: Six Light Pendant Dining UPC: 782042992306 Category: Interior Canopy: 0.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.25 Extension: 5 Bulb Qty: 6 Wattage: 60 Finish: Stained Silver Leaf Product Name: Six Light Pendant Dining UPC: 782042992306 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
104-46 Pendants-Drum Shade - 698449 - Capital Lighting, Inc.
Columbus, OH, USA
104-46 Pendants-Drum Shade
698449
104-46 Pendants-Drum Shade 698449
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.25 Extension: 5 Bulb Qty: 6 Wattage: 60 Finish: Stained Silver Leaf Product Name: Six Light Pendant Dining UPC: 782042992306 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.25
Extension: 5
Bulb
Qty: 6
Wattage: 60
Finish: Stained Silver Leaf
Product Name: Six Light Pendant Dining
UPC: 782042992306
Category: Interior
Canopy: 0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698449
Product Name 104-46 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details