Capital Lighting, Inc. 105-44 Pendants-Other 698445

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bonsai Bronze Product Name: Three Light Pendant Dining UPC: 782042992382 Category: Interior Canopy: 0.75``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bonsai Bronze Product Name: Three Light Pendant Dining UPC: 782042992382 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
105-44 Pendants-Other - 698445 - Capital Lighting, Inc.
Columbus, OH, USA
105-44 Pendants-Other
698445
105-44 Pendants-Other 698445
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bonsai Bronze Product Name: Three Light Pendant Dining UPC: 782042992382 Category: Interior Canopy: 0.75``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.25
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bonsai Bronze
Product Name: Three Light Pendant Dining
UPC: 782042992382
Category: Interior
Canopy: 0.75``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698445
Product Name 105-44 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details