Capital Lighting, Inc. 107-47 Pendants-Bowl Style 698437

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Length 33.50 Extension: 6.25 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Pendant Dining UPC: 782042992511 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Length 33.50 Extension: 6.25 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Pendant Dining UPC: 782042992511 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
107-47 Pendants-Bowl Style - 698437 - Capital Lighting, Inc.
Columbus, OH, USA
107-47 Pendants-Bowl Style
698437
107-47 Pendants-Bowl Style 698437
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.50 Length 33.50 Extension: 6.25 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Champagne Leaf Product Name: Seven Light Pendant Dining UPC: 782042992511 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 33.50
Length 33.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Champagne Leaf
Product Name: Seven Light Pendant Dining
UPC: 782042992511
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.875``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698437
Product Name 107-47 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details