Capital Lighting, Inc. 107-79 Foyer/Hall Lanterns-Open Frame 698436

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 66.00 Length 66.00 Extension: 6.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Champagne Leaf Product Name: Nine Light Pendant Entry UPC: 782042992535 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 66.00 Length 66.00 Extension: 6.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Champagne Leaf Product Name: Nine Light Pendant Entry UPC: 782042992535 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
107-79 Foyer/Hall Lanterns-Open Frame - 698436 - Capital Lighting, Inc.
Columbus, OH, USA
107-79 Foyer/Hall Lanterns-Open Frame
698436
107-79 Foyer/Hall Lanterns-Open Frame 698436
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 66.00 Length 66.00 Extension: 6.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Champagne Leaf Product Name: Nine Light Pendant Entry UPC: 782042992535 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .875``H Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 66.00
Length 66.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Champagne Leaf
Product Name: Nine Light Pendant Entry
UPC: 782042992535
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.875``H
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698436
Product Name 107-79 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details