Capital Lighting, Inc. IH-7 Exterior -Hanging 698432

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 48.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" x 4.25"
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 48.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" x 4.25"

Suppliers

Company
Product
Description
Supplier Links
IH-7 Exterior -Hanging - 698432 - Capital Lighting, Inc.
Columbus, OH, USA
IH-7 Exterior -Hanging
698432
IH-7 Exterior -Hanging 698432
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 48.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Wet Canopy: 4.25" x 4.25"

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 48.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Pendant
Shipped Via: UPS
Safety Listing: Wet
Canopy: 4.25" x 4.25"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698432
Product Name IH-7 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details