Capital Lighting, Inc. OPH-9 Exterior -Hanging 698410

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 48.5 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 48.5 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
OPH-9 Exterior -Hanging - 698410 - Capital Lighting, Inc.
Columbus, OH, USA
OPH-9 Exterior -Hanging
698410
OPH-9 Exterior -Hanging 698410
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 48.5 Bulb Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant Shipped Via: UPS Safety Listing: Damp Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 48.5
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
Shipped Via: UPS
Safety Listing: Damp
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698410
Product Name OPH-9 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details