Capital Lighting, Inc. 124555-10-G20 Semi-Flush Mts.-Bowl Style 698297

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.10 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.10 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124555-10-G20 Semi-Flush Mts.-Bowl Style - 698297 - Capital Lighting, Inc.
Columbus, OH, USA
124555-10-G20 Semi-Flush Mts.-Bowl Style
698297
124555-10-G20 Semi-Flush Mts.-Bowl Style 698297
PRODUCT DETAILS / SPECS Width/Dia: 18.10 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.10
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698297
Product Name 124555-10-G20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details