Capital Lighting, Inc. 126703-07-L01 Semi-Flush Mts.-Other 698295

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Water

Suppliers

Company
Product
Description
Supplier Links
126703-07-L01 Semi-Flush Mts.-Other - 698295 - Capital Lighting, Inc.
Columbus, OH, USA
126703-07-L01 Semi-Flush Mts.-Other
698295
126703-07-L01 Semi-Flush Mts.-Other 698295
PRODUCT DETAILS / SPECS Width/Dia: 5.90 Height: 10.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Semi Flush Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.90
Height: 10.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698295
Product Name 126703-07-L01 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details