Capital Lighting, Inc. 126601-07-G242 Flush Mounts-Other 698292

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 5.30 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 5.30 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
126601-07-G242 Flush Mounts-Other - 698292 - Capital Lighting, Inc.
Columbus, OH, USA
126601-07-G242 Flush Mounts-Other
698292
126601-07-G242 Flush Mounts-Other 698292
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 5.30 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 5.30
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698292
Product Name 126601-07-G242 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details