Capital Lighting, Inc. 204810-08-448 Sconces-Double Candle 698289

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.70 Extension: 7.2 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.70 Extension: 7.2 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
204810-08-448 Sconces-Double Candle - 698289 - Capital Lighting, Inc.
Columbus, OH, USA
204810-08-448 Sconces-Double Candle
698289
204810-08-448 Sconces-Double Candle 698289
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.70 Extension: 7.2 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.70
Extension: 7.2
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698289
Product Name 204810-08-448 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details