Capital Lighting, Inc. 204820-08-H182 Sconces-Single Glass 698287

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.20 Extension: 4 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.20 Extension: 4 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204820-08-H182 Sconces-Single Glass - 698287 - Capital Lighting, Inc.
Columbus, OH, USA
204820-08-H182 Sconces-Single Glass
698287
204820-08-H182 Sconces-Single Glass 698287
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.20 Extension: 4 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.20
Extension: 4
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698287
Product Name 204820-08-H182 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details