Capital Lighting, Inc. 206601-08-G242 Sconces-Single Glass 698285

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 6.70 Extension: 7.1 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 6.70 Extension: 7.1 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206601-08-G242 Sconces-Single Glass - 698285 - Capital Lighting, Inc.
Columbus, OH, USA
206601-08-G242 Sconces-Single Glass
698285
206601-08-G242 Sconces-Single Glass 698285
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 6.70 Extension: 7.1 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 6.70
Extension: 7.1
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698285
Product Name 206601-08-G242 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details