Capital Lighting, Inc. 206303-05-G188 Bathroom Fixtures-Three Lights 698283

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.20 Extension: 5.3 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.20 Extension: 5.3 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206303-05-G188 Bathroom Fixtures-Three Lights - 698283 - Capital Lighting, Inc.
Columbus, OH, USA
206303-05-G188 Bathroom Fixtures-Three Lights
698283
206303-05-G188 Bathroom Fixtures-Three Lights 698283
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.20 Extension: 5.3 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.20
Extension: 5.3
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698283
Product Name 206303-05-G188 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details