Capital Lighting, Inc. 206555F-08-A253 Sconces-Pocket 698282

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 13.30 Extension: 4 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Sconce Glass: Amber Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 13.30 Extension: 4 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Sconce Glass: Amber Swirl

Suppliers

Company
Product
Description
Supplier Links
206555F-08-A253 Sconces-Pocket - 698282 - Capital Lighting, Inc.
Columbus, OH, USA
206555F-08-A253 Sconces-Pocket
698282
206555F-08-A253 Sconces-Pocket 698282
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 13.30 Extension: 4 Bulb Type: BT15 Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Sconce Glass: Amber Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 13.30
Extension: 4
Bulb
Type: BT15
Qty: 1
Wattage: 100
Finish: Burnished Steel
Product Name: Sconce
Glass: Amber Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698282
Product Name 206555F-08-A253 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details