Capital Lighting, Inc. 206309L-07-G168 Bathroom Fixtures-Three Lights 698280

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 26.90 Extension: 5.2 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 26.90 Extension: 5.2 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
206309L-07-G168 Bathroom Fixtures-Three Lights - 698280 - Capital Lighting, Inc.
Columbus, OH, USA
206309L-07-G168 Bathroom Fixtures-Three Lights
698280
206309L-07-G168 Bathroom Fixtures-Three Lights 698280
PRODUCT DETAILS / SPECS Width/Dia: 4.80 Height: 26.90 Extension: 5.2 Bulb Type: G9 Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.80
Height: 26.90
Extension: 5.2
Bulb
Type: G9
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698280
Product Name 206309L-07-G168 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details