Capital Lighting, Inc. 136301-08-474 Island/Pool Table-Drum Shades 698278

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.30 Height: 24.40 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Steel Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.30 Height: 24.40 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Steel Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
136301-08-474 Island/Pool Table-Drum Shades - 698278 - Capital Lighting, Inc.
Columbus, OH, USA
136301-08-474 Island/Pool Table-Drum Shades
698278
136301-08-474 Island/Pool Table-Drum Shades 698278
PRODUCT DETAILS / SPECS Width/Dia: 33.30 Height: 24.40 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Steel Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.30
Height: 24.40
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Steel
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698278
Product Name 136301-08-474 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details