Capital Lighting, Inc. 132125-03-H251 Island/Pool Table-3 Light Bar 698277

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 20.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 20.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
132125-03-H251 Island/Pool Table-3 Light Bar - 698277 - Capital Lighting, Inc.
Columbus, OH, USA
132125-03-H251 Island/Pool Table-3 Light Bar
698277
132125-03-H251 Island/Pool Table-3 Light Bar 698277
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 20.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 42.40
Height: 20.80
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany
Product Name: Three Light Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698277
Product Name 132125-03-H251 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details