Capital Lighting, Inc. 132205-07-452 Island/Pool Table-Drum Shades 698276

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.60 Height: 17.40 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.60 Height: 17.40 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
132205-07-452 Island/Pool Table-Drum Shades - 698276 - Capital Lighting, Inc.
Columbus, OH, USA
132205-07-452 Island/Pool Table-Drum Shades
698276
132205-07-452 Island/Pool Table-Drum Shades 698276
PRODUCT DETAILS / SPECS Width/Dia: 50.60 Height: 17.40 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 50.60
Height: 17.40
Bulb
Type: G9
Qty: 4
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698276
Product Name 132205-07-452 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details