Capital Lighting, Inc. 132200-07-390 Island/Pool Table-Drum Shades 698274

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.25 Height: 35.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.25 Height: 35.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
132200-07-390 Island/Pool Table-Drum Shades - 698274 - Capital Lighting, Inc.
Columbus, OH, USA
132200-07-390 Island/Pool Table-Drum Shades
698274
132200-07-390 Island/Pool Table-Drum Shades 698274
PRODUCT DETAILS / SPECS Width/Dia: 54.25 Height: 35.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 54.25
Height: 35.75
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698274
Product Name 132200-07-390 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details