Capital Lighting, Inc. 133152-07-G91 Pendants-Bowl Style 698271

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.30 Height: 35.90 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.30 Height: 35.90 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
133152-07-G91 Pendants-Bowl Style - 698271 - Capital Lighting, Inc.
Columbus, OH, USA
133152-07-G91 Pendants-Bowl Style
698271
133152-07-G91 Pendants-Bowl Style 698271
PRODUCT DETAILS / SPECS Width/Dia: 29.30 Height: 35.90 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 29.30
Height: 35.90
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Dark Smoke
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698271
Product Name 133152-07-G91 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details