Capital Lighting, Inc. 133153-07-G91 Pendants-Bowl Style 698270

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.30 Height: 47.60 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.30 Height: 47.60 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
133153-07-G91 Pendants-Bowl Style - 698270 - Capital Lighting, Inc.
Columbus, OH, USA
133153-07-G91 Pendants-Bowl Style
698270
133153-07-G91 Pendants-Bowl Style 698270
PRODUCT DETAILS / SPECS Width/Dia: 29.30 Height: 47.60 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Dark Smoke Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 29.30
Height: 47.60
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Dark Smoke
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698270
Product Name 133153-07-G91 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details