Capital Lighting, Inc. 144710-08-S279 Pendants-Bowl Style 698260

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.70 Height: 23.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.70 Height: 23.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
144710-08-S279 Pendants-Bowl Style - 698260 - Capital Lighting, Inc.
Columbus, OH, USA
144710-08-S279 Pendants-Bowl Style
698260
144710-08-S279 Pendants-Bowl Style 698260
PRODUCT DETAILS / SPECS Width/Dia: 21.70 Height: 23.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 21.70
Height: 23.70
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Steel
Product Name: Pendant
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698260
Product Name 144710-08-S279 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details