Capital Lighting, Inc. 204710R-07-H236 Sconces-Single Glass 698250

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.40 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.40 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204710R-07-H236 Sconces-Single Glass - 698250 - Capital Lighting, Inc.
Columbus, OH, USA
204710R-07-H236 Sconces-Single Glass
698250
204710R-07-H236 Sconces-Single Glass 698250
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.40 Extension: 6.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.40
Extension: 6.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698250
Product Name 204710R-07-H236 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details