Capital Lighting, Inc. 136303-07-468 Pendants-Drum Shade 698249

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.20 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.20 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
136303-07-468 Pendants-Drum Shade - 698249 - Capital Lighting, Inc.
Columbus, OH, USA
136303-07-468 Pendants-Drum Shade
698249
136303-07-468 Pendants-Drum Shade 698249
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.20 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Smoke Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.20
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Smoke
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698249
Product Name 136303-07-468 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details