Capital Lighting, Inc. 137860F-05-H145 Mini Pendants-Rod 698248

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.10 Height: 46.00 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Bronze Product Name: Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.10 Height: 46.00 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Bronze Product Name: Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
137860F-05-H145 Mini Pendants-Rod - 698248 - Capital Lighting, Inc.
Columbus, OH, USA
137860F-05-H145 Mini Pendants-Rod
698248
137860F-05-H145 Mini Pendants-Rod 698248
PRODUCT DETAILS / SPECS Width/Dia: 3.10 Height: 46.00 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Bronze Product Name: Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 3.10
Height: 46.00
Bulb
Type: T5
Qty: 1
Wattage: 8
Finish: Bronze
Product Name: Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698248
Product Name 137860F-05-H145 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details