Capital Lighting, Inc. 136305-08-G168 Island/Pool Table-4 Light + 698247

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 20.30 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 20.30 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
136305-08-G168 Island/Pool Table-4 Light + - 698247 - Capital Lighting, Inc.
Columbus, OH, USA
136305-08-G168 Island/Pool Table-4 Light +
698247
136305-08-G168 Island/Pool Table-4 Light + 698247
PRODUCT DETAILS / SPECS Width/Dia: 42.40 Height: 20.30 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Burnished Steel Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 42.40
Height: 20.30
Bulb
Type: G9
Qty: 6
Wattage: 60
Finish: Burnished Steel
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698247
Product Name 136305-08-G168 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details