Capital Lighting, Inc. 137475-07-G215 Pendants-Bowl Style 698244

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.80 Height: 23.50 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.80 Height: 23.50 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
137475-07-G215 Pendants-Bowl Style - 698244 - Capital Lighting, Inc.
Columbus, OH, USA
137475-07-G215 Pendants-Bowl Style
698244
137475-07-G215 Pendants-Bowl Style 698244
PRODUCT DETAILS / SPECS Width/Dia: 14.80 Height: 23.50 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.80
Height: 23.50
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Three Light Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698244
Product Name 137475-07-G215 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details