Capital Lighting, Inc. 137545-07-ZB151 Island/Pool Table-4 Light + 698243

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.10 Height: 49.50 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: Topaz
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.10 Height: 49.50 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: Topaz

Suppliers

Company
Product
Description
Supplier Links
137545-07-ZB151 Island/Pool Table-4 Light + - 698243 - Capital Lighting, Inc.
Columbus, OH, USA
137545-07-ZB151 Island/Pool Table-4 Light +
698243
137545-07-ZB151 Island/Pool Table-4 Light + 698243
PRODUCT DETAILS / SPECS Width/Dia: 43.10 Height: 49.50 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Pendant Glass: Topaz

PRODUCT DETAILS / SPECS
Width/Dia: 43.10
Height: 49.50
Bulb
Type: G9
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Pendant
Glass: Topaz

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698243
Product Name 137545-07-ZB151 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details